Appleton Electric Pull/Junction Box W-YW-080806

Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 3R/4 ENCLOSURE HINGED, OVERLAPPING COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYW MODEL
Datasheet
Description
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 3R/4 ENCLOSURE HINGED, OVERLAPPING COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YW-080806 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YW-080806
Pull/Junction Box W-YW-080806
CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 3R/4 ENCLOSURE HINGED, OVERLAPPING COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYW MODEL
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • HINGED, OVERLAPPING COVER TYPE
  • INDOOR, OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 1/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YW-080806
Product Name Pull/Junction Box
NEMA Rating Type 3R; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
Depth 3.15 inch (80 mm)
View Details
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details