Appleton Electric Pull/Junction Box W-YT-060604

Description
CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYT MODEL
Datasheet
Description
CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YT-060604 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YT-060604
Pull/Junction Box W-YT-060604
CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYT MODEL
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • FLUSH MOUNTING
  • CROSS RIBBED CHECKERED WITH PRY BAR SLOT, GASKETED SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 1/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYT MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number W-YT-060604
Product Name Pull/Junction Box
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
Material Steel; Steel
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
TK Series Enclosures - 130-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers