Appleton Electric Pull/Junction Box W-YR-181206CS

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 18 INCH 6 INCH UL 50/514A, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 9/32 INCH WYR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 18 INCH 6 INCH UL 50/514A, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 9/32 INCH WYR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YR-181206CS - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YR-181206CS
Pull/Junction Box W-YR-181206CS
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 18 INCH 6 INCH UL 50/514A, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 9/32 INCH WYR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 18 INCH
  • 6 INCH
  • UL 50/514A, CSA C22.2 APPROVAL
  • FLUSH MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • RECESSED CHECKERED GASKETED SCREW-ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 9/32 INCH
  • WYR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YR-181206CS
Product Name Pull/Junction Box
NEMA Rating Type 3R; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2140 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details
TK Series Enclosures - 106-504 - Altech Corp.
Specs
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Material Steel - Stainless
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details