FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
12 INCH
12 WIDTH IN INCH
16 INCH
16 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
WALL THICKNESS 9/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
12 INCH
12 WIDTH IN INCH
16 INCH
16 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
WALL THICKNESS 9/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
12 INCH
12 WIDTH IN INCH
16 INCH
16 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
WALL THICKNESS 9/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL