Appleton Electric Pull/Junction Box W-YR-140806CS

Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE SUITABLE FOR FOOT TRAFFIC WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE SUITABLE FOR FOOT TRAFFIC WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YR-140806CS - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YR-140806CS
Pull/Junction Box W-YR-140806CS
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 14 INCH 14 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE SUITABLE FOR FOOT TRAFFIC WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
  • FLANGED TYPE
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 14 INCH
  • 14 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • FLUSH MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • SUITABLE FOR FOOT TRAFFIC
  • WALL THICKNESS 1/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YR-140806CS
Product Name Pull/Junction Box
NEMA Rating Type 3R; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455B1202BU - Hammond Manufacturing Company Inc.
Specs
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
Depth 0.7500 inch (19.05 mm)
View Details
3 suppliers
TK Series Enclosures - 110-914 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 3.31 inch (84.07 mm)
View Details
2 suppliers
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.72 to 11.02 inch (120 to 280 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 1.96 to 2.36 inch (49.78 to 59.94 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details