Appleton Electric Pull/Junction Box W-YR-121208

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 5/16 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 5/16 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YR-121208 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YR-121208
Pull/Junction Box W-YR-121208
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 5/16 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • FLUSH MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • RECESSED GASKETED SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 5/16 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YR-121208
Product Name Pull/Junction Box
NEMA Rating Type 3R; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2388 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Length 4.13 inch (105 mm)
Width 2.68 inch (68 mm)
Depth 2.01 inch (51 mm)
View Details