Appleton Electric Pull/Junction Box W-YR-101006CSV

Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE SUITABLE FOR VEHICULAR TRAFFIC WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE SUITABLE FOR VEHICULAR TRAFFIC WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YR-101006CSV - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YR-101006CSV
Pull/Junction Box W-YR-101006CSV
FLANGED TYPE CAST IRON BOX, STEEL COVER MATERIAL HOT DIP GALVANIZED FINISH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED CHECKERED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE SUITABLE FOR VEHICULAR TRAFFIC WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
  • FLANGED TYPE
  • CAST IRON BOX, STEEL COVER MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • FLUSH MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • SUITABLE FOR VEHICULAR TRAFFIC
  • WALL THICKNESS 1/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YR-101006CSV
Product Name Pull/Junction Box
NEMA Rating Type 3R; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 120-913 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.92 to 10.23 inch (125 to 260 mm)
Width 3.3 to 6.29 inch (83.82 to 160 mm)
Depth 2.32 to 3.54 inch (58.93 to 89.92 mm)
View Details