FLANGED TYPE
CAST IRON BOX, STEEL COVER MATERIAL
HOT DIP GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
SUITABLE FOR FOOT TRAFFIC
WALL THICKNESS 1/4 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST IRON BOX, STEEL COVER MATERIAL
HOT DIP GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
SUITABLE FOR FOOT TRAFFIC
WALL THICKNESS 1/4 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL
FLANGED TYPE
CAST IRON BOX, STEEL COVER MATERIAL
HOT DIP GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
SUITABLE FOR FOOT TRAFFIC
WALL THICKNESS 1/4 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL