Appleton Electric Pull/Junction Box W-YR-080806

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YR-080806 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YR-080806
Pull/Junction Box W-YR-080806
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514A APPROVAL FLUSH MOUNTING NEMA 3R/4 ENCLOSURE RECESSED GASKETED SCREW ON COVER TYPE OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 1/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYR MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • FLUSH MOUNTING
  • NEMA 3R/4 ENCLOSURE
  • RECESSED GASKETED SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 1/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YR-080806
Product Name Pull/Junction Box
NEMA Rating Type 3R; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 4.8 inch (122 mm)
Depth 11.61 inch (295 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
TK Series Enclosures - 120-901 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 2.56 inch (65.02 mm)
Width 2.56 inch (65.02 mm)
View Details
4 suppliers
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details