FLANGED TYPE
CAST IRON BOX, STEEL COVER MATERIAL
HOT DIP GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
4 INCH
4 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
SUITABLE FOR FOOT TRAFFIC
WALL THICKNESS 7/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST IRON BOX, STEEL COVER MATERIAL
HOT DIP GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
4 INCH
4 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
SUITABLE FOR FOOT TRAFFIC
WALL THICKNESS 7/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL
FLANGED TYPE
CAST IRON BOX, STEEL COVER MATERIAL
HOT DIP GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
4 INCH
4 DEPTH IN INCH
UL 50, UL 514A APPROVAL
FLUSH MOUNTING
NEMA 3R/4 ENCLOSURE
RECESSED CHECKERED GASKETED SCREW ON COVER TYPE
OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
SUITABLE FOR FOOT TRAFFIC
WALL THICKNESS 7/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYR MODEL