Appleton Electric Pull/Junction Box W-YF-161208

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT GASKETED SCREW ON COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 9/32 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYF MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT GASKETED SCREW ON COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 9/32 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YF-161208 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YF-161208
Pull/Junction Box W-YF-161208
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT GASKETED SCREW ON COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 9/32 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYF MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/6/6P ENCLOSURE
  • FLAT GASKETED SCREW ON COVER TYPE
  • INDOOR, OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 9/32 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YF-161208
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 6; Type 6P
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 6.53 to 9.44 inch (166 to 240 mm)
Width 3.93 to 9.44 inch (99.82 to 240 mm)
Depth 2.16 to 4.05 inch (54.86 to 103 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details