FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
4 INCH
4 DEPTH IN INCH
UL 50, UL 514A APPROVAL
SURFACE MOUNTING
NEMA 4/6/6P ENCLOSURE
FLAT GASKETED SCREW ON COVER TYPE
INDOOR, OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
WALL THICKNESS 7/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYF MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
4 INCH
4 DEPTH IN INCH
UL 50, UL 514A APPROVAL
SURFACE MOUNTING
NEMA 4/6/6P ENCLOSURE
FLAT GASKETED SCREW ON COVER TYPE
INDOOR, OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
WALL THICKNESS 7/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYF MODEL
FLANGED TYPE
CAST IRON MATERIAL
HOT DIP GALVANIZED FINISH
6 INCH
6 WIDTH IN INCH
6 INCH
6 HEIGHT IN INCH
4 INCH
4 DEPTH IN INCH
UL 50, UL 514A APPROVAL
SURFACE MOUNTING
NEMA 4/6/6P ENCLOSURE
FLAT GASKETED SCREW ON COVER TYPE
INDOOR, OUTDOOR SERVICE TYPE
APPLETON. BRAND
COVER SCREW MATERIAL STAINLESS STEEL
GASKET MATERIAL NEOPRENE
WALL THICKNESS 7/32 INCH
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WYF MODEL