O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly W-2508-1-OS

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 4-5/8 INCH DIA X 15 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 3-1/2 INCH FITTING WITH SLEEVE RAIN TIGHT ENCLOSED W MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 4-5/8 INCH DIA X 15 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 3-1/2 INCH FITTING WITH SLEEVE RAIN TIGHT ENCLOSED W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - W-2508-1-OS - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
W-2508-1-OS
Flexible Cord/Cable Support Wedging Assembly W-2508-1-OS
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL 4-5/8 INCH DIA X 15 INCH L SIZE NON ARMORED CABLE TYPE 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION TRADE SIZE 3-1/2 INCH FITTING WITH SLEEVE RAIN TIGHT ENCLOSED W MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING MATERIAL
  • 4-5/8 INCH DIA X 15 INCH L SIZE
  • NON ARMORED CABLE TYPE
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • TRADE SIZE 3-1/2 INCH
  • FITTING WITH SLEEVE
  • RAIN TIGHT ENCLOSED
  • W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number W-2508-1-OS
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Steel; HOT DIP GALVANIZED STEEL BODY, MALLEABLE IRON END FITTING
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details