Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VXHA2075G-M

Description
3/4 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE MALLEABLE IRON HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], V-51[R] BRAND
Datasheet
Description
3/4 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE MALLEABLE IRON HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], V-51[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXHA2075G-M - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXHA2075G-M
Vaporproof Incandescent Fixture with Globe and Guard VXHA2075G-M
3/4 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE MALLEABLE IRON HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], V-51[R] BRAND
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • UL 884, UL 1589 APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • MALLEABLE IRON HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • ZINC ELECTROPLATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • UNILET[R], V-51[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VXHA2075G-M
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details