Appleton Electric Vaporproof Incandescent Fixture with Globe VXHA2050-M

Description
1/2 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 4 PLUG(S) 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
1/2 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 4 PLUG(S) 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VXHA2050-M - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VXHA2050-M
Vaporproof Incandescent Fixture with Globe VXHA2050-M
1/2 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 150 TO 300 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 4 PLUG(S) 1/2 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL
  • ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 1/2 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VXHA2050-M
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details