Nidec Control Techniques Gearbox, 25 Control Techniques VRL155C-25-K5-38JA32

Description
GEARBOX, 25:1, 700N-M, 2000RPM ROHS COMPLIANT: YES
Datasheet
Description
GEARBOX, 25:1, 700N-M, 2000RPM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearbox, 25 Control Techniques - 69AH9361 - Newark, An Avnet Company
Chicago, IL, United States
Gearbox, 25 Control Techniques
69AH9361
Gearbox, 25 Control Techniques 69AH9361
GEARBOX, 25:1, 700N-M, 2000RPM ROHS COMPLIANT: YES

GEARBOX, 25:1, 700N-M, 2000RPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 69AH9361
Product Name Gearbox, 25 Control Techniques
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details