Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VPX1050G

Description
1/2 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], STYLMASTER[TM] BRAND
Datasheet
Description
1/2 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], STYLMASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPX1050G - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPX1050G
Vaporproof Incandescent Fixture with Globe and Guard VPX1050G
1/2 INCH HUB SIZE 5 HUB(S) UL 884, UL 1589 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], STYLMASTER[TM] BRAND
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL 884, UL 1589 APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A23 MEDIUM BASE LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF
  • EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • UNILET[R], STYLMASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPX1050G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details