Appleton Electric Vaporproof Incandescent Fixture with Globe VPX1050

Description
1/2 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 4 PLUG(S) 1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
1/2 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 4 PLUG(S) 1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VPX1050 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VPX1050
Vaporproof Incandescent Fixture with Globe VPX1050
1/2 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 4 PLUG(S) 1/2 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A23 MEDIUM BASE LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 1/2 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPX1050
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details