STROBE LIGHT TYPE
10.63 INCH W X 9.39 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
4 HUB(S)
12 TO 48 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
WALL BRACKET MOUNTING
CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE
XENON, OCTAL LAMP TYPE
CORROSION RESISTANT
3 PLUG(S)
EPOXY POWDER COATED ENCLOSURE FINISH
PRISMATIC GLASS GLOBE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
STYLMASTER[T], APPLETON[R] BRAND
VP MODEL
Appleton Electric
Done
Datasheet
Description
STROBE LIGHT TYPE
10.63 INCH W X 9.39 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
4 HUB(S)
12 TO 48 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
WALL BRACKET MOUNTING
CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE
XENON, OCTAL LAMP TYPE
CORROSION RESISTANT
3 PLUG(S)
EPOXY POWDER COATED ENCLOSURE FINISH
PRISMATIC GLASS GLOBE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
STYLMASTER[T], APPLETON[R] BRAND
VP MODEL
STROBE LIGHT TYPE
10.63 INCH W X 9.39 INCH H SIZE
3/4 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
4 HUB(S)
12 TO 48 VDC OPERATING VOLTAGE
INDUSTRIAL, MARINE/WET LOCATION APPLICATION
WALL BRACKET MOUNTING
CLASS I DIV 2 GROUP A B C D, NEMA 3R/4 ENCLOSURE
XENON, OCTAL LAMP TYPE
CORROSION RESISTANT
3 PLUG(S)
EPOXY POWDER COATED ENCLOSURE FINISH
PRISMATIC GLASS GLOBE LENS MATERIAL
BLUE LENS COLOR
65 FPM FLASH RATE
STYLMASTER[T], APPLETON[R] BRAND
VP MODEL