Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VPOBW20G

Description
FIXTURE WITHOUT OUTLET BOX TYPE UL 1571 APPROVAL WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF EPOXY POWDER COATED HOUSING FINISH PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL WITH GASKET, SCREWS
Datasheet
Description
FIXTURE WITHOUT OUTLET BOX TYPE UL 1571 APPROVAL WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF EPOXY POWDER COATED HOUSING FINISH PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL WITH GASKET, SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPOBW20G - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPOBW20G
Vaporproof Incandescent Fixture with Globe and Guard VPOBW20G
FIXTURE WITHOUT OUTLET BOX TYPE UL 1571 APPROVAL WALL MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF EPOXY POWDER COATED HOUSING FINISH PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL WITH GASKET, SCREWS
  • FIXTURE WITHOUT OUTLET BOX TYPE
  • UL 1571 APPROVAL
  • WALL MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 200 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION/MOISTURE RESISTANT, WEATHER PROOF
  • EPOXY POWDER COATED HOUSING FINISH
  • PRESSURE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • APPLETON[R] BRAND
  • ENVIRONMENTAL CONDITIONS WET LOCATION
  • GLOBE FINISH NATURAL
  • WITH GASKET, SCREWS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPOBW20G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details