Appleton Electric Vaporproof Incandescent Fixture with Globe VPOBW20

Description
UL 1571 APPROVAL WET LOCATION APPLICATION WALL WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
Datasheet
Description
UL 1571 APPROVAL WET LOCATION APPLICATION WALL WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VPOBW20 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VPOBW20
Vaporproof Incandescent Fixture with Globe VPOBW20
UL 1571 APPROVAL WET LOCATION APPLICATION WALL WITH OUTLET BOX MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • WALL WITH OUTLET BOX MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 200 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPOBW20
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details