VPG-1CL -- VAPORPROOF INCANDESCENT LIGHTING GLOBE
Appleton Electric
Vaporproof Incandescent Lighting Globe
VPG-1CL
Description
POLYCARBONATE MATERIAL
CLEAR COLOR
CYLINDRICAL, ROUND BOTTOM SHAPE
UL 1589/844, CSA C22.2 APPROVAL
WET LOCATION APPLICATION
100 W LAMP WATTAGE
UNILET[R], V-51[R] BRAND
Description
POLYCARBONATE MATERIAL
CLEAR COLOR
CYLINDRICAL, ROUND BOTTOM SHAPE
UL 1589/844, CSA C22.2 APPROVAL
WET LOCATION APPLICATION
100 W LAMP WATTAGE
UNILET[R], V-51[R] BRAND
Datasheet
Suppliers
Vaporproof Incandescent Lighting Globe
VPG-1CL
POLYCARBONATE MATERIAL
CLEAR COLOR
CYLINDRICAL, ROUND BOTTOM SHAPE
UL 1589/844, CSA C22.2 APPROVAL
WET LOCATION APPLICATION
100 W LAMP WATTAGE
UNILET[R], V-51[R] BRAND
- POLYCARBONATE MATERIAL
- CLEAR COLOR
- CYLINDRICAL, ROUND BOTTOM SHAPE
- UL 1589/844, CSA C22.2 APPROVAL
- WET LOCATION APPLICATION
- 100 W LAMP WATTAGE
- UNILET[R], V-51[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VPG-1CL |
|
Product Name
|
Vaporproof Incandescent Lighting Globe |
|
Application
|
Wet Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 to 240 volts
View Details
Application
Residential
Fixture Type
Ceiling Fixtures
Lighting Fixture Dimensions
600mm(L)
View Details