Appleton Electric Strobe/Flashing Light Fixture VPAS7524PDCCL

Description
STROBE LIGHT TYPE 7 INCH DIA X 9.13 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) 24 VDC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
Datasheet
Description
STROBE LIGHT TYPE 7 INCH DIA X 9.13 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) 24 VDC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Fixture - VPAS7524PDCCL - Appleton Electric
Rosemont, IL, USA
Strobe/Flashing Light Fixture
VPAS7524PDCCL
Strobe/Flashing Light Fixture VPAS7524PDCCL
STROBE LIGHT TYPE 7 INCH DIA X 9.13 INCH H SIZE 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) 24 VDC OPERATING VOLTAGE INDUSTRIAL, MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE XENON, OCTAL LAMP TYPE CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH PRISMATIC GLASS GLOBE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE STYLMASTER[T], APPLETON[R] BRAND VP MODEL
  • STROBE LIGHT TYPE
  • 7 INCH DIA X 9.13 INCH H SIZE
  • 3/4 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 1 HUB(S)
  • 24 VDC OPERATING VOLTAGE
  • INDUSTRIAL, MARINE/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4 ENCLOSURE
  • XENON, OCTAL LAMP TYPE
  • CORROSION RESISTANT
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • PRISMATIC GLASS GLOBE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • STYLMASTER[T], APPLETON[R] BRAND
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPAS7524PDCCL
Product Name Strobe/Flashing Light Fixture
Application Industrial; Marine; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details