Appleton Electric Vaporproof Incandescent Fixture with Globe VPAN10125

Description
1-1/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION 45 DEG STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
1-1/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION 45 DEG STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VPAN10125 - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VPAN10125
Vaporproof Incandescent Fixture with Globe VPAN10125
1-1/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION 45 DEG STANCHION MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A23 MEDIUM BASE LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
  • 1-1/4 INCH HUB SIZE
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • 45 DEG STANCHION MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A23 MEDIUM BASE LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1.25 HUB SIZE IN INCH
  • 1-1/4 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPAN10125
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details