Appleton Electric Vaporproof HID Fixture with Globe and Guard VPAM2575G

Description
1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL STYLMASTER[T] BRAND
Datasheet
Description
1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL STYLMASTER[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
VPAM2575G
Vaporproof HID Fixture with Globe and Guard VPAM2575G
1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL STYLMASTER[T] BRAND
  • 1/2, 3/4 INCH HUB SIZE
  • UL 1572 APPROVAL
  • PENDANT, FLEXIBLE/RIGID STYLE MOUNTING
  • MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE
  • 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE
  • COPPER FREE ALUMINUM MOUNTING HOOD HOUSING MATERIAL
  • STYLMASTER[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VPAM2575G
Product Name Vaporproof HID Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details