Appleton Electric Vaporproof Incandescent Fixture with Globe VA1125-M

Description
1-1/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
1-1/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - VA1125-M - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
VA1125-M
Vaporproof Incandescent Fixture with Globe VA1125-M
1-1/4 INCH HUB SIZE UL 1571 APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL NATURAL GLOBE FINISH UNILETS[R] BRAND HUB SIZE IN INCH - UOM IN
  • 1-1/4 INCH HUB SIZE
  • UL 1571 APPROVAL
  • WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A21 MEDIUM BASE LAMP TYPE
  • 60 TO 150 W LAMP WATTAGE
  • ASTM A47 32510 MALLEABLE IRON HOUSING MATERIAL
  • ZINC ELECTROPLATED, DICHROMATE, EPOXY POWDER COATED HOUSING FINISH
  • 1.25 HUB SIZE IN INCH
  • 1-1/4 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT GLASS/PLASTIC GLOBE MATERIAL
  • NATURAL GLOBE FINISH
  • UNILETS[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VA1125-M
Product Name Vaporproof Incandescent Fixture with Globe
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details