Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VA1050G

Description
1/2 INCH HUB SIZE 1 HUB(S) UL 884, UL 1589, CSA C22.2 APPROVAL PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE MALLEABLE IRON HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED HOUSING FINISH STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], V-51[R] BRAND APPLICATION WET LOCATION GLOBE FINISH NATURAL
Datasheet
Description
1/2 INCH HUB SIZE 1 HUB(S) UL 884, UL 1589, CSA C22.2 APPROVAL PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE MALLEABLE IRON HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED HOUSING FINISH STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], V-51[R] BRAND APPLICATION WET LOCATION GLOBE FINISH NATURAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VA1050G - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VA1050G
Vaporproof Incandescent Fixture with Globe and Guard VA1050G
1/2 INCH HUB SIZE 1 HUB(S) UL 884, UL 1589, CSA C22.2 APPROVAL PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE MALLEABLE IRON HOUSING MATERIAL CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED HOUSING FINISH STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR UNILET[R], V-51[R] BRAND APPLICATION WET LOCATION GLOBE FINISH NATURAL
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 884, UL 1589, CSA C22.2 APPROVAL
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R ENCLOSURE
  • A21 MEDIUM BASE LAMP TYPE
  • 60 TO 150 W LAMP WATTAGE
  • MALLEABLE IRON HOUSING MATERIAL
  • CORROSION RESISTANT, MOISTURE RESISTANT, WEATHERPROOF
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED HOUSING FINISH
  • STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • ZINC ELECTROPLATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • UNILET[R], V-51[R] BRAND
  • APPLICATION WET LOCATION
  • GLOBE FINISH NATURAL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VA1050G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details