O-Z/Gedney Flexible Cord/Cable Support Wedging Body V-5005-BO

Description
TAPERED TYPE CANVAS BAKELITE MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, OUTDOOR, WEATHERPROOF SEAL APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION APPLICABLE STANDARD NEC V MODEL
Datasheet
Description
TAPERED TYPE CANVAS BAKELITE MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, OUTDOOR, WEATHERPROOF SEAL APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION APPLICABLE STANDARD NEC V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - V-5005-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
V-5005-BO
Flexible Cord/Cable Support Wedging Body V-5005-BO
TAPERED TYPE CANVAS BAKELITE MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, OUTDOOR, WEATHERPROOF SEAL APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION APPLICABLE STANDARD NEC V MODEL
  • TAPERED TYPE
  • CANVAS BAKELITE MATERIAL
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • COMMERCIAL, OUTDOOR, WEATHERPROOF SEAL APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • APPLICABLE STANDARD NEC
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number V-5005-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material Cloth; Canvas Bakelite
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-746601-1 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details