O-Z/Gedney Flexible Cord/Cable Support Wedging Body V-2505-BO

Description
TAPERED TYPE CANVAS BAKELITE MATERIAL 3-3/4 INCH DIA X 4-1/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet
Description
TAPERED TYPE CANVAS BAKELITE MATERIAL 3-3/4 INCH DIA X 4-1/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - V-2505-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
V-2505-BO
Flexible Cord/Cable Support Wedging Body V-2505-BO
TAPERED TYPE CANVAS BAKELITE MATERIAL 3-3/4 INCH DIA X 4-1/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION V MODEL
  • TAPERED TYPE
  • CANVAS BAKELITE MATERIAL
  • 3-3/4 INCH DIA X 4-1/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • WEATHERPROOF SEAL, OUTDOOR APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2-1/2 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number V-2505-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material Cloth; CANVAS BAKELITE
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200143 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.559 inch (14.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Connector Strain Relief - 520851-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
View Details