TE Connectivity Strain Relief Kit, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity 207088-1

Description
STRAIN RELIEF KIT, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Square Grid Connectors; No. of Positions:24Position s; Strain Relief Material:Thermoplast ic; Product Range:-; Colour:Red; No. of Contacts:24Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF KIT, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Square Grid Connectors; No. of Positions:24Position s; Strain Relief Material:Thermoplast ic; Product Range:-; Colour:Red; No. of Contacts:24Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Kit, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity - 66F1658 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Kit, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity
66F1658
Strain Relief Kit, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity 66F1658
STRAIN RELIEF KIT, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Square Grid Connectors; No. of Positions:24Position s; Strain Relief Material:Thermoplast ic; Product Range:-; Colour:Red; No. of Contacts:24Contacts RoHS Compliant: Yes

STRAIN RELIEF KIT, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Square Grid Connectors; No. of Positions:24Positions; Strain Relief Material:Thermoplastic; Product Range:-; Colour:Red; No. of Contacts:24Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief Kit, 24Way; Accessory Type Amp Te Connectivity - 52R4067 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Kit, 24Way; Accessory Type Amp Te Connectivity
52R4067
Strain Relief Kit, 24Way; Accessory Type Amp Te Connectivity 52R4067
STRAIN RELIEF KIT, 24WAY; Accessory Type:Strain Relief; For Use With:Square Grid Connectors; No. of Positions:24Ways; Strain Relief Material:Thermoplast ic; Product Range:-; RoHS Compliant: Yes

STRAIN RELIEF KIT, 24WAY; Accessory Type:Strain Relief; For Use With:Square Grid Connectors; No. of Positions:24Ways; Strain Relief Material:Thermoplastic; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 66F1658
Product Name Strain Relief Kit, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824600 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Connector Strain Relief - 5745652-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details