O-Z/Gedney Flexible Cord/Cable Support Wedging Body V-2005-BO

Description
TAPERED TYPE CANVAS BAKELITE MATERIAL 3-1/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet
Description
TAPERED TYPE CANVAS BAKELITE MATERIAL 3-1/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - V-2005-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
V-2005-BO
Flexible Cord/Cable Support Wedging Body V-2005-BO
TAPERED TYPE CANVAS BAKELITE MATERIAL 3-1/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION V MODEL
  • TAPERED TYPE
  • CANVAS BAKELITE MATERIAL
  • 3-1/4 INCH DIA X 3-3/4 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • WEATHERPROOF SEAL, OUTDOOR APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number V-2005-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material Cloth; CANVAS BAKELITE
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 2-350380-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details