O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly V-2005-1

Description
MULTIPLE SEGMENT PLUG TYPE CANVAS BAKELITE BODY MATERIAL 3-1/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL OUTDOOR, WEATHERPROOF SEAL APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE CANVAS BAKELITE BODY MATERIAL 3-1/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL OUTDOOR, WEATHERPROOF SEAL APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - V-2005-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
V-2005-1
Flexible Cord/Cable Support Wedging Assembly V-2005-1
MULTIPLE SEGMENT PLUG TYPE CANVAS BAKELITE BODY MATERIAL 3-1/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL OUTDOOR, WEATHERPROOF SEAL APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION V MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • CANVAS BAKELITE BODY MATERIAL
  • 3-1/4 INCH DIA X 3-3/4 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • OUTDOOR, WEATHERPROOF SEAL APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number V-2005-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; CANVAS BAKELITE BODY
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074557 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Connector Strain Relief - 5745171-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details