Appleton Electric Explosionproof Standard Conduit Union UNYL-75

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH UL 886 APPROVAL 1.44 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNYL MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH UL 886 APPROVAL 1.44 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNYL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNYL-75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNYL-75
Explosionproof Standard Conduit Union UNYL-75
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH UL 886 APPROVAL 1.44 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNYL MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.06 INCH
  • UL 886 APPROVAL
  • 1.44 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES, FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT
  • UNYL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNYL-75
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details