Appleton Electric Explosionproof Standard Conduit Union UNY75NR

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.16 INCH UL 886/1203, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III APPLICABLE STANDARD NEC/CEC UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.16 INCH UL 886/1203, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III APPLICABLE STANDARD NEC/CEC UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY75NR - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNY75NR
Explosionproof Standard Conduit Union UNY75NR
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.16 INCH UL 886/1203, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III APPLICABLE STANDARD NEC/CEC UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.16 INCH
  • UL 886/1203, CSA C22.2 APPROVAL
  • 1.75 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • APPLICABLE STANDARD NEC/CEC
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNY75NR
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details