Appleton Electric Explosionproof Standard Conduit Union UNY75NR-A

Description
MALE/FEMALE TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 2.16 INCH UL 886 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT TYPE UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 2.16 INCH UL 886 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT TYPE UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY75NR-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNY75NR-A
Explosionproof Standard Conduit Union UNY75NR-A
MALE/FEMALE TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 2.16 INCH UL 886 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT TYPE UNY MODEL
  • MALE/FEMALE TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • 2.16 INCH
  • UL 886 APPROVAL
  • 1.75 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT
  • TYPE UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNY75NR-A
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details