Appleton Electric Explosionproof Conduit Elbow Union UNL75N

Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, UL 1203, CSA C22.2 APPROVAL 1.63 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICABLE STANDARD NEC/CEC UNL MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, UL 1203, CSA C22.2 APPROVAL 1.63 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICABLE STANDARD NEC/CEC UNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow Union - UNL75N - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow Union
UNL75N
Explosionproof Conduit Elbow Union UNL75N
MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH MALE TO FEMALE CONNECTION TYPE UL 886, UL 1203, CSA C22.2 APPROVAL 1.63 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICABLE STANDARD NEC/CEC UNL MODEL
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH
  • MALE TO FEMALE CONNECTION TYPE
  • UL 886, UL 1203, CSA C22.2 APPROVAL
  • 1.63 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICABLE STANDARD NEC/CEC
  • UNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNL75N
Product Name Explosionproof Conduit Elbow Union
Fitting Type Elbow; Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details