Appleton Electric Explosionproof Standard Conduit Union UNF600R

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 4 INCH 9.63 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 4 INCH 9.63 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF600R - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF600R
Explosionproof Standard Conduit Union UNF600R
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL 4 INCH 9.63 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B TRADE SIZE IN INCH - UOM IN UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • 4 INCH
  • 9.63 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • 6 TRADE SIZE IN INCH
  • UNILETS. BRAND
  • APPLICABLE STANDARD NEC 501-4A, NEC 501-4B
  • TRADE SIZE IN INCH - UOM IN
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF600R
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details