Appleton Electric Explosionproof Standard Conduit Union UNF50NR-A

Description
FEMALE/FEMALE TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 1.47 INCH UL 886 APPROVAL 1.47 INCH DIAMETER 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 1.47 INCH UL 886 APPROVAL 1.47 INCH DIAMETER 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B TRADE SIZE IN INCH - UOM IN UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF50NR-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF50NR-A
Explosionproof Standard Conduit Union UNF50NR-A
FEMALE/FEMALE TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 1.47 INCH UL 886 APPROVAL 1.47 INCH DIAMETER 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B TRADE SIZE IN INCH - UOM IN UNF MODEL
  • FEMALE/FEMALE TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • 1.47 INCH
  • UL 886 APPROVAL
  • 1.47 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • UNILETS. BRAND
  • APPLICABLE STANDARD NEC 501-4A, NEC 501-4B
  • TRADE SIZE IN INCH - UOM IN
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF50NR-A
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details