Appleton Electric Explosionproof Standard Conduit Union UNF500R

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.88 INCH UL 886 APPROVAL 8.38 INCH DIAMETER 5 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.88 INCH UL 886 APPROVAL 8.38 INCH DIAMETER 5 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF500R - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF500R
Explosionproof Standard Conduit Union UNF500R
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.88 INCH UL 886 APPROVAL 8.38 INCH DIAMETER 5 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.88 INCH
  • UL 886 APPROVAL
  • 8.38 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF500R
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details