Appleton Electric Explosionproof Standard Conduit Union UNF400R

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH UL 886 APPROVAL 6.44 INCH DIAMETER 4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH UL 886 APPROVAL 6.44 INCH DIAMETER 4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF400R - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF400R
Explosionproof Standard Conduit Union UNF400R
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH UL 886 APPROVAL 6.44 INCH DIAMETER 4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3.5 INCH
  • UL 886 APPROVAL
  • 6.44 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF400R
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details