Appleton Electric Explosionproof Conduit Elbow UNAF50

Description
SWIVEL TYPE GRAY IRON MATERIAL ZINC ELECTROPLATED DICHROMATE FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 360 DEG BEND ANGLE UNILET[R] BRAND APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE OVERALL DIMENSION 1.88 INCH DIA X 4 INCH L UNAF MODEL
Datasheet
Description
SWIVEL TYPE GRAY IRON MATERIAL ZINC ELECTROPLATED DICHROMATE FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 360 DEG BEND ANGLE UNILET[R] BRAND APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE OVERALL DIMENSION 1.88 INCH DIA X 4 INCH L UNAF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - UNAF50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
UNAF50
Explosionproof Conduit Elbow UNAF50
SWIVEL TYPE GRAY IRON MATERIAL ZINC ELECTROPLATED DICHROMATE FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 360 DEG BEND ANGLE UNILET[R] BRAND APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE OVERALL DIMENSION 1.88 INCH DIA X 4 INCH L UNAF MODEL
  • SWIVEL TYPE
  • GRAY IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 360 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE
  • OVERALL DIMENSION 1.88 INCH DIA X 4 INCH L
  • UNAF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNAF50
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details