Appleton Electric Explosionproof Conduit Elbow UNAF100

Description
SWIVEL TYPE GRAY IRON MATERIAL ZINC ELECTROPLATED DICHROMATE FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 360 DEG BEND ANGLE UNILET[R] BRAND APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE OVERALL DIMENSION 5.5 INCH DIA X 4.25 INCH L UNAF MODEL
Datasheet
Description
SWIVEL TYPE GRAY IRON MATERIAL ZINC ELECTROPLATED DICHROMATE FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 360 DEG BEND ANGLE UNILET[R] BRAND APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE OVERALL DIMENSION 5.5 INCH DIA X 4.25 INCH L UNAF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - UNAF100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
UNAF100
Explosionproof Conduit Elbow UNAF100
SWIVEL TYPE GRAY IRON MATERIAL ZINC ELECTROPLATED DICHROMATE FINISH FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 360 DEG BEND ANGLE UNILET[R] BRAND APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE OVERALL DIMENSION 5.5 INCH DIA X 4.25 INCH L UNAF MODEL
  • SWIVEL TYPE
  • GRAY IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE FINISH
  • FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 360 DEG BEND ANGLE
  • UNILET[R] BRAND
  • APPLICATION ALLOW CONDUIT TO BE JOINED AT ANY ANGLE
  • OVERALL DIMENSION 5.5 INCH DIA X 4.25 INCH L
  • UNAF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNAF100
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details