Appleton Electric General Purpose Control Station UCSC475J4

Description
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.56 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
Datasheet
Description
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.56 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC475J4 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC475J4
General Purpose Control Station UCSC475J4
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.56 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
  • PILOT LIGHT TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 14.56 INCH H SIZE
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • NO LEGEND LEGEND
  • (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 4 ELEMENT(S)
  • 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • RED LENS OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • STANDARD HUB
  • UCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC475J4
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
Depth 0.8700 inch (22.1 mm)
View Details
2 suppliers
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details