Appleton Electric General Purpose Control Station UCSC450J2U2

Description
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.52 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START/STOP LEGEND (2) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN, RED, (2) RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
Datasheet
Description
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.52 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START/STOP LEGEND (2) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN, RED, (2) RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC450J2U2 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC450J2U2
General Purpose Control Station UCSC450J2U2
PUSHBUTTON/PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.52 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND/START/STOP LEGEND (2) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN, RED, (2) RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
  • PUSHBUTTON/PILOT LIGHT TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 14.52 INCH H SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • NO LEGEND/START/STOP LEGEND
  • (2) FLUSH ROUND, MOMENTARY, (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 4 ELEMENT(S)
  • 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • GREEN, RED, (2) RED LENS OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC450J2U2
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Length 7.08 to 11.81 inch (180 to 300 mm)
Shape Rectangular
Material Aluminum
View Details
TK Series Enclosures - 105-413 - Altech Corp.
Specs
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
Depth 2.48 inch (62.99 mm)
View Details
3 suppliers
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
Depth 2.52 inch (64 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details