Appleton Electric General Purpose Control Station UCSC250J2

Description
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 10.02 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 2 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
Datasheet
Description
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 10.02 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 2 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC250J2 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC250J2
General Purpose Control Station UCSC250J2
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 10.02 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 2 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
  • PILOT LIGHT TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 10.02 INCH H SIZE
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • NO LEGEND LEGEND
  • (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 2 ELEMENT(S)
  • 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • RED LENS OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • STANDARD HUB
  • UCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC250J2
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437MX - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TK Series Enclosures - 128-413 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers