Appleton Electric General Purpose Control Station UCSC150345

Description
SELECTOR SWITCH TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 8NO-4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE HAND/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
Datasheet
Description
SELECTOR SWITCH TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 8NO-4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE HAND/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC150345 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC150345
General Purpose Control Station UCSC150345
SELECTOR SWITCH TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 8NO-4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE HAND/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCSC MODEL
  • SELECTOR SWITCH TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D SIZE
  • 8NO-4NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • HAND/OFF/AUTO LEGEND
  • 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE
  • 1 ELEMENT(S)
  • 1/2 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • STANDARD HUB
  • UCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC150345
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455K1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
Depth 1.69 inch (42.93 mm)
View Details
5 suppliers
TK Series Enclosures - 137-003 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 3.7 inch (93.98 mm)
View Details
2 suppliers
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.81 to 7.04 inch (96.77 to 179 mm)
Depth 2.16 to 3.54 inch (54.86 to 89.92 mm)
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details