Appleton Electric General Purpose Control Station UCS410J4

Description
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.62 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 1 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCS MODEL
Datasheet
Description
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.62 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 1 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCS410J4 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCS410J4
General Purpose Control Station UCS410J4
PILOT LIGHT TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 14.62 INCH H SIZE 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE NO LEGEND LEGEND (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE 4 ELEMENT(S) 1 INCH DEAD END HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCS MODEL
  • PILOT LIGHT TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 14.62 INCH H SIZE
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • NO LEGEND LEGEND
  • (4) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 4 ELEMENT(S)
  • 1 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • RED LENS OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • STANDARD HUB
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCS410J4
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-009-01 - Altech Corp.
Specs
Length 7.95 inch (202 mm)
Width 5.98 inch (152 mm)
Depth 3.54 inch (89.92 mm)
View Details
2 suppliers
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details