Appleton Electric General Purpose Control Station UCS150U1

Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL SURFACE MOUNTING CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE START LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN OPERATOR COLOR UNICODE[R] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet
Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL SURFACE MOUNTING CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE START LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN OPERATOR COLOR UNICODE[R] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCS150U1 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCS150U1
General Purpose Control Station UCS150U1
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL SURFACE MOUNTING CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE START LEGEND MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY GREEN OPERATOR COLOR UNICODE[R] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
  • PUSHBUTTON TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE
  • START LEGEND
  • MOMENTARY OPERATOR TYPE
  • 1 ELEMENT(S)
  • 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • GREEN OPERATOR COLOR
  • UNICODE[R] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCS150U1
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosure - 598-BS15117C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Sealed Enclosures - commandCASE - Rolec Enclosures Inc.
Specs
Length 9.05 to 16.92 inch (230 to 430 mm)
Width 7.87 to 11.81 inch (200 to 300 mm)
Depth 4.72 inch (120 mm)
View Details
General Purpose Enclosures - 1042667 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
View Details