Appleton Electric General Purpose Control Station UCS150345

Description
SELECTOR SWITCH TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 8NO-4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE HAND/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCS MODEL
Datasheet
Description
SELECTOR SWITCH TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 8NO-4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE HAND/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCS150345 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCS150345
General Purpose Control Station UCS150345
SELECTOR SWITCH TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 8NO-4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE HAND/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY STANDARD HUB UCS MODEL
  • SELECTOR SWITCH TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D SIZE
  • 8NO-4NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • HAND/OFF/AUTO LEGEND
  • 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE
  • 1 ELEMENT(S)
  • 1/2 INCH DEAD END HUB CABLE/CONDUIT ENTRY
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • STANDARD HUB
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCS150345
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1306 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 9.06 inch (230 mm)
Depth 9.09 inch (231 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 127-409 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 5.12 inch (130 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details