Appleton Electric Indicating Light UCPLR

Description
ROUND EXTENDED TYPE UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL CLUSTER LED LAMP TYPE 120/240 VAC LAMP INPUT TYPE GLASS LENS MATERIAL RED LENS COLOR UNICODE[R] BRAND
Datasheet
Description
ROUND EXTENDED TYPE UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL CLUSTER LED LAMP TYPE 120/240 VAC LAMP INPUT TYPE GLASS LENS MATERIAL RED LENS COLOR UNICODE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - UCPLR - Appleton Electric
Rosemont, IL, USA
Indicating Light
UCPLR
Indicating Light UCPLR
ROUND EXTENDED TYPE UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL CLUSTER LED LAMP TYPE 120/240 VAC LAMP INPUT TYPE GLASS LENS MATERIAL RED LENS COLOR UNICODE[R] BRAND
  • ROUND EXTENDED TYPE
  • UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 GROUP E F G, CLASS III, ZONE 2, GROUP IIC ENCLOSURE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER BODY MATERIAL
  • CLUSTER LED LAMP TYPE
  • 120/240 VAC LAMP INPUT TYPE
  • GLASS LENS MATERIAL
  • RED LENS COLOR
  • UNICODE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pilot Lights and Indicator Lights
Product Number UCPLR
Product Name Indicating Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details